Pentair, Inc. Beam Clamp BC24MSM

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/2 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/2 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC24MSM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC24MSM
Beam Clamp BC24MSM
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/2 INCH (RIGID/EMT) BC-MSM MODEL
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOUR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 25 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • CONDUIT SIZE 1-1/2 INCH (RIGID/EMT)
  • BC-MSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC24MSM
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Clamps - 1253773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - BC130037EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
View Details