Pentair, Inc. Beam Clamp BC200CD1B

Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 3/4 INCH (RIGID/EMT) BC200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 3/4 INCH (RIGID/EMT) BC200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC200CD1B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC200CD1B
Beam Clamp BC200CD1B
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 3/4 INCH (RIGID/EMT) BC200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL, MECHANICAL, HVAC APPLICATION
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 1/4 INCH
  • CONDUIT SIZE 3/4 INCH (RIGID/EMT)
  • BC200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC200CD1B
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Hand Knob Toggle Screws - 36310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - 3150037PL - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
Clamping Force 400 lbs (181 kg)
View Details