Pentair, Inc. Beam Clamp 3150037PL

Description
" CAST MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS SP-58 TYPE 23, ANSI/MSS SP-69, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 315 MODEL "
Datasheet
Description
" CAST MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS SP-58 TYPE 23, ANSI/MSS SP-69, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 315 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3150037PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3150037PL
Beam Clamp 3150037PL
" CAST MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS SP-58 TYPE 23, ANSI/MSS SP-69, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 315 MODEL "

"

  • CAST MALLEABLE IRON MATERIAL
  • 1 INCH MAX. JAW CAPACITY
  • 1 MAX. JAW CAPACITY - DECIMAL
  • 1 MAX. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS SP-58 TYPE 23, ANSI/MSS SP-69, FM, UL
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 315 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3150037PL
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 254765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - RA0200HD - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details