Pentair, Inc. Beam Clamp BC200

Description
C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
Datasheet
Description
C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC200 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC200
Beam Clamp BC200
C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
  • C TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC200
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2776591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Beam Clamp - SBT18BC200 - Pentair, Inc.
Specs
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
View Details