Pentair, Inc. Beam Clamp BC16A000EG

Description
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 740 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC) INCLUDES BOLT BC16 MODEL
Datasheet
Description
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 740 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC) INCLUDES BOLT BC16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC16A000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC16A000EG
Beam Clamp BC16A000EG
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 740 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC) INCLUDES BOLT BC16 MODEL
  • ANGULAR I TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 740 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H
  • STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC)
  • INCLUDES BOLT
  • BC16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC16A000EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70027 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details