Jergens, Inc. 310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar 70027

Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 310 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 310 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70027 - Jergens, Inc.
Cleveland, OH, United States
310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar
70027
310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar 70027
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 310 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped T-handle for easier gripping
  • Holding capacity up to 310 lbs
  • Handle features a low-height design and requires less overhead clearance
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70027
Product Name 310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70153 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details