Pentair, Inc. Beam Clamp BC140062EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1900 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 5/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1900 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 5/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC140062EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC140062EG
Beam Clamp BC140062EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1900 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 5/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH MAX. JAW CAPACITY
  • 1900 LB LOAD CAPACITY
  • 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 5/8 INCH
  • JAW DEPTH 1-5/8 INCH
  • BC14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC140062EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Clamps - 2408178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - ET0150HD - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 500 lbs (227 kg)
View Details