Pentair, Inc. Beam Clamp ET0150HD

Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH ET MODEL
Datasheet
Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - ET0150HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
ET0150HD
Beam Clamp ET0150HD
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH ET MODEL
  • EDGE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 500 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1-1/2 INCH
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number ET0150HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamps - 767438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - BC916KC114 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details