Pentair, Inc. Beam Clamp BC140050EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1300 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1300 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC140050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC140050EG
Beam Clamp BC140050EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1300 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH MAX. JAW CAPACITY
  • 1300 LB LOAD CAPACITY
  • 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 1/2 INCH
  • JAW DEPTH 1-5/8 INCH
  • BC14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC140050EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
C Clamp - CC-410S - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details