Pentair, Inc. Beam Clamp BC130037EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 650 LB LOAD CAPACITY 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 650 LB LOAD CAPACITY 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC130037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC130037EG
Beam Clamp BC130037EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 650 LB LOAD CAPACITY 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 650 LB LOAD CAPACITY
  • 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1-1/8 INCH
  • BC13 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC130037EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
HDC10000 Heavy Duty Cam Clamps - 72403 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Beam Clamp - ET0200HD - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details