Pentair, Inc. Beam Clamp BC

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC
Beam Clamp BC
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 8296183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details