Pentair, Inc. Wiring Gutter/Trough A101036T1T

Description
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "
Description
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
A101036T1T
Wiring Gutter/Trough A101036T1T
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "

"

  • 14/16 GAUGE STEEL MATERIAL
  • PLATED STEEL FINISH
  • 36 INCH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION INDOOR
  • F40T1 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number A101036T1T
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT612 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Raceway 3000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
Cover Style Snap-on
View Details
Wireway Straight Section - F1212T160GVPWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wireway Straight Section - JW610 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 120"
View Details