Pentair, Inc. Wiring Gutter/Trough F101048RTGV

Description
" 14 GAUGE GALVANIZED STEEL MATERIAL UNPAINTED GALVANIZED STEEL FINISH 72 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICATION OUTDOOR APPLICABLE STANDARD IEC 60529 "
Datasheet
Description
" 14 GAUGE GALVANIZED STEEL MATERIAL UNPAINTED GALVANIZED STEEL FINISH 72 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICATION OUTDOOR APPLICABLE STANDARD IEC 60529 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F101048RTGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F101048RTGV
Wiring Gutter/Trough F101048RTGV
" 14 GAUGE GALVANIZED STEEL MATERIAL UNPAINTED GALVANIZED STEEL FINISH 72 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICATION OUTDOOR APPLICABLE STANDARD IEC 60529 "

"

  • 14 GAUGE GALVANIZED STEEL MATERIAL
  • UNPAINTED GALVANIZED STEEL FINISH
  • 72 INCH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • TROUGH
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICATION OUTDOOR
  • APPLICABLE STANDARD IEC 60529

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F101048RTGV
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486B30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - JW82 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details