EXM Manufacturing Ltd. Wiring Gutter/Trough 1100 DAL060603

Description
12 GAUGE ALUMINUM MATERIAL NATURAL FINISH 6 INCH 6 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH CSA APPROVAL NEMA 1 ENCLOSURE WIRING TROUGH (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 DAL MODEL
Datasheet
Description
12 GAUGE ALUMINUM MATERIAL NATURAL FINISH 6 INCH 6 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH CSA APPROVAL NEMA 1 ENCLOSURE WIRING TROUGH (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 DAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - 1100 DAL060603 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Wiring Gutter/Trough
1100 DAL060603
Wiring Gutter/Trough 1100 DAL060603
12 GAUGE ALUMINUM MATERIAL NATURAL FINISH 6 INCH 6 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH CSA APPROVAL NEMA 1 ENCLOSURE WIRING TROUGH (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 DAL MODEL
  • 12 GAUGE ALUMINUM MATERIAL
  • NATURAL FINISH
  • 6 INCH
  • 6 LENGTH IN INCH
  • 3 INCH
  • 3 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • WIRING TROUGH
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S)
  • EUROBEX[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1100 DAL MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Wireways
Product Number 1100 DAL060603
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E24SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - 1100 SS2060SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Straight Section - F66G12WK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details