Pentair, Inc. Ground Rod 815860

Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FOOT 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FOOT 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 815860 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
815860
Ground Rod 815860
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FOOT 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 6 FOOT
  • 5/8 INCH DIAMETER
  • 5 PIECE PER PACK STANDARD PACKAGE
  • APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 815860
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 611360 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 72 inch (1829 mm)
View Details
Neutral/Ground Bar - 4-14-63 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details