Pentair, Inc. Ground Rod 611300

Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866 APPROVAL 1/2 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1 "
Datasheet
Description
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866 APPROVAL 1/2 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 611300 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
611300
Ground Rod 611300
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866 APPROVAL 1/2 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1 "

"

  • POINTED TYPE
  • COPPER BONDED STEEL MATERIAL
  • ELECTROLYTIC COPPER COATED FINISH
  • 10 FOOT
  • UL (CANADA AND US), CSA 46866 APPROVAL
  • 1/2 INCH DIAMETER
  • 5 PIECE PER PACK STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • APPLICABLE STANDARD ANSI/NEMA GR1

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 611300
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - LPC702 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details