Pentair, Inc. Ground Rod 811260UPC

Description
POINTED TYPE HOT DIP GALVANIZED FINISH 6 FT 6 LENGTH IN FT 1/2 DIAMETER IN INCH RUS APPROVAL 1/2 INCH DIAMETER ERITECH[R] BRAND
Datasheet
Description
POINTED TYPE HOT DIP GALVANIZED FINISH 6 FT 6 LENGTH IN FT 1/2 DIAMETER IN INCH RUS APPROVAL 1/2 INCH DIAMETER ERITECH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 811260UPC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
811260UPC
Ground Rod 811260UPC
POINTED TYPE HOT DIP GALVANIZED FINISH 6 FT 6 LENGTH IN FT 1/2 DIAMETER IN INCH RUS APPROVAL 1/2 INCH DIAMETER ERITECH[R] BRAND
  • POINTED TYPE
  • HOT DIP GALVANIZED FINISH
  • 6 FT
  • 6 LENGTH IN FT
  • 1/2 DIAMETER IN INCH
  • RUS APPROVAL
  • 1/2 INCH DIAMETER
  • ERITECH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 811260UPC
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 615812 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 144 inch (3658 mm)
View Details
Loadcenter Ground Bar Kit - D167-8 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 4.44 inch (113 mm)
View Details
2 suppliers
Specs
Device Type Grounding Bar
Material Aluminum
Length 2.95 inch (74.93 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details