ILSCO Corporation Loadcenter Ground Bar Kit D167-8

Description
4-7/16 INCH COPPER CONDUCTOR MATERIAL 8 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet
Description
4-7/16 INCH COPPER CONDUCTOR MATERIAL 8 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - D167-8 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
D167-8
Loadcenter Ground Bar Kit D167-8
4-7/16 INCH COPPER CONDUCTOR MATERIAL 8 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
  • 4-7/16 INCH
  • COPPER CONDUCTOR MATERIAL
  • 8 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • TWO MOUNTING HOLE SIZE 13/64 INCH
  • WIDTH 11/32 INCH
  • D167 MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - D167-8 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
D167-8
ILSC Neutral Bars D167-8
Ground Bar, 8-Tap, 6-14AWG Taps,

Ground Bar, 8-Tap, 6-14AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number D167-8 D167-8
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1030MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.38 inch (137 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - N-174 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 728 inch (18491 mm)
View Details
Ground Rod - 615815 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 180 inch (4572 mm)
View Details