Pentair, Inc. Ground Rod 635880

Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 635880 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
635880
Ground Rod 635880
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 8 FT
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD IEC, ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 5/8 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 635880
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Ground Rod - 633403 - Pentair, Inc.
Specs
Device Type Grounding Rod
View Details