Pentair, Inc. Ground Rod 631380

Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 9/16 INCH THREAD LENGTH UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 9/16 INCH THREAD LENGTH UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 631380 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
631380
Ground Rod 631380
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 9/16 INCH THREAD LENGTH UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 8 FT
  • 9/16 INCH THREAD LENGTH
  • UL APPROVAL
  • 1/2 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 9/16 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 631380
Product Name Ground Rod
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 2042MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.19 inch (183 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 635800 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details