Pentair, Inc. Ground Rod 613480

Description
" STANDARD TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FOOT UL APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD IEC/EN 62561-2, ANSI/NEMA GR1 "
Datasheet
Description
" STANDARD TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FOOT UL APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD IEC/EN 62561-2, ANSI/NEMA GR1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 613480 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
613480
Ground Rod 613480
" STANDARD TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FOOT UL APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD IEC/EN 62561-2, ANSI/NEMA GR1 "

"

  • STANDARD TYPE
  • STEEL MATERIAL
  • COPPER BONDED FINISH
  • 8 FOOT
  • UL APPROVAL
  • 3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • TENSILE STRENGTH 80000 PSI
  • APPLICABLE STANDARD IEC/EN 62561-2, ANSI/NEMA GR1

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 613480
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 813480 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details
Neutral/Ground Bar - 2042MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.19 inch (183 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details