Pentair, Inc. Pipe Hanger 4550250EG

Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "
Datasheet
Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550250EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550250EG
Pipe Hanger 4550250EG
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "

"

  • SPLIT RING, STAND OFF, ROD MOUNT TYPE
  • ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 2.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 63.5 MIN. PIPE SIZE IN MM
  • 63.5 MAX. PIPE SIZE IN MM
  • 300 LOAD RATING IN LB
  • WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • ANNEALED PROCESS
  • 300 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE
  • CENTER LINE DISTANCE 1-15/16 INCH
  • ITEMS/FEATURES CARBON STEEL RIVET AND BOLT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550250EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Channel Conduit/Cable Clamp - P2038 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 454014 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - BGC-2A - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details