Pentair, Inc. Pipe Hanger 4550075PL

Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
Datasheet
Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550075PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550075PL
Pipe Hanger 4550075PL
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "

"

  • SPLIT RING, ROD MOUNT TYPE
  • DUCTILE IRON MATERIAL
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • WW-H-171D TYPE 25 APPLICABLE STANDARD
  • 180 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON IRON PIPE
  • FIGURE 202 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550075PL
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 004T - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 1030350EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - BGC-1-75SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details