Pentair, Inc. Pipe Hanger 4270400EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 4-5/8 INCH 427 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 4-5/8 INCH 427 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4270400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4270400EG
Pipe Hanger 4270400EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 1130 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 4-1/2 INCH CENTER LINE DISTANCE 4-5/8 INCH 427 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 8 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD
  • 1130 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4-1/2 INCH
  • CENTER LINE DISTANCE 4-5/8 INCH
  • 427 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270400EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Clamp - P1118 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 102A0400VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 650 lbs (295 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details