Pentair, Inc. Pipe Hanger 454015

Description
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 3 5/8 INCH MIN. PIPE SIZE 3 15/16 INCH MAX. PIPE SIZE 3 5/8 MIN. PIPE SIZE - FRACTIONAL 3 15/16 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 3 1/2 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "
Datasheet
Description
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 3 5/8 INCH MIN. PIPE SIZE 3 15/16 INCH MAX. PIPE SIZE 3 5/8 MIN. PIPE SIZE - FRACTIONAL 3 15/16 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 3 1/2 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454015 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454015
Pipe Hanger 454015
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 3 5/8 INCH MIN. PIPE SIZE 3 15/16 INCH MAX. PIPE SIZE 3 5/8 MIN. PIPE SIZE - FRACTIONAL 3 15/16 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND NOMINAL SIZE 3 1/2 INCH COOPER TUBE USED ON NON-INSULATED IRON PIPE LINE WIDTH 29/32 INCH 454 MODEL "

"

  • SPLIT RING TYPE
  • ELECTRO ZINC PLATED FINISH
  • 3 5/8 INCH MIN. PIPE SIZE
  • 3 15/16 INCH MAX. PIPE SIZE
  • 3 5/8 MIN. PIPE SIZE - FRACTIONAL
  • 3 15/16 MAX. PIPE SIZE - FRACTIONAL
  • 300 LOAD RATING IN LB
  • MSS-SP-58, MSS-SP-69 TYPE 12, DIN 4109 APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • NOMINAL SIZE 3 1/2 INCH COOPER TUBE
  • USED ON NON-INSULATED IRON PIPE LINE
  • WIDTH 29/32 INCH
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454015
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Channel Conduit/Cable Clamp - P2030 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 4012000EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 4800 lbs (2177 kg)
Pipe Size 20.00 inch (508.00 mm)
View Details
Conduit To Rod Clamp - BGC-1DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass, Stainless Steel/Silicon Bronze Hardware
Features UL Listed
View Details