Pentair, Inc. Conduit Hanger 4270075EG

Description
" PIPE HANGER WITH CROSSBEAM TYPE 3 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 3/4 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet
Description
" PIPE HANGER WITH CROSSBEAM TYPE 3 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 3/4 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4270075EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
4270075EG
Conduit Hanger 4270075EG
" PIPE HANGER WITH CROSSBEAM TYPE 3 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 3/4 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB LOAD CAPACITY CADDY[R] BRAND "

"

  • PIPE HANGER WITH CROSSBEAM TYPE
  • 3 2/16 INCH H SIZE
  • ELECTROPLATED ZINC FINISH
  • CROSSBEAM INSTALLATION
  • UL, FM APPROVAL
  • 3/4 INCH TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 610 LB LOAD CAPACITY
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270075EG
Product Name Conduit Hanger
Maximum Load 610 lbs (277 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - GPL3902BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4020075CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 150 lbs (68.03 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details