Pentair, Inc. Pipe Hanger 4180400EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-7/16 INCH 418 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-7/16 INCH 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180400EG
Pipe Hanger 4180400EG
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-7/16 INCH 418 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 9 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • MSS-SP-58 TYPE 5 APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • CENTER LINE DISTANCE 5-7/16 INCH
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180400EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Hanger - NM2010 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details
Conduit Hanger - E2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit To Rod Clamp - CZ109 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details