Pentair, Inc. Pipe Hanger 4180350EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-1/16 INCH 418 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-1/16 INCH 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180350EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180350EG
Pipe Hanger 4180350EG
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-1/16 INCH 418 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 8-1/16 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • MSS-SP-58 TYPE 5 APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • CENTER LINE DISTANCE 5-1/16 INCH
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180350EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Pipe Roller Support - P2475 HG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
Conduit Hanger - CD1B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details