Pentair, Inc. Pipe Hanger 4180100FL

Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-11/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "
Datasheet
Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-11/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180100FL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180100FL
Pipe Hanger 4180100FL
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-11/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418FL MODEL "

"

  • J, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 3-11/16 INCH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • 1 MIN. PIPE SIZE - DECIMAL
  • 1 MAX. PIPE SIZE - DECIMAL
  • 1 MIN. PIPE SIZE - FRACTIONAL
  • 1 MAX. PIPE SIZE - FRACTIONAL
  • 25.4 MIN. PIPE SIZE IN MM
  • 25.4 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED STATIC PIPE
  • ADJUSTABLE HEIGHT 1-1/2 INCH
  • CENTER LINE DISTANCE 2-1/8 INCH
  • ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE, FELT LINED, T-SLOT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 418FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180100FL
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Conduit Hanger - 2140 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-3 5/8-2.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.62 inch (92.07 mm)
View Details