Bridgeport Fittings, Inc. Conduit Hanger 2140

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 7/8 INCH D X 3-5/16 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 7/8 INCH D X 3-5/16 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2140 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2140
Conduit Hanger 2140
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 7/8 INCH D X 3-5/16 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 7/8 INCH D X 3-5/16 INCH H SIZE
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 1-1/2 INCH RIGID CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2140
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Hanger - 180 0400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1250 lbs (567 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - 2125-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details