Pentair, Inc. Pipe Hanger 4020300CP

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 5-1/2 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/8 INCH CENTER LINE DISTANCE 3-1/4 INCH 402 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 5-1/2 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/8 INCH CENTER LINE DISTANCE 3-1/4 INCH 402 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020300CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020300CP
Pipe Hanger 4020300CP
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 5-1/2 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/8 INCH CENTER LINE DISTANCE 3-1/4 INCH 402 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 5-1/2 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3-1/8 INCH
  • CENTER LINE DISTANCE 3-1/4 INCH
  • 402 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020300CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P1217 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 4550200PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details