Pentair, Inc. Pipe Hanger 4011600EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 24 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 16 INCH CENTER LINE DISTANCE 13-1/2 INCH 401 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 24 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 16 INCH CENTER LINE DISTANCE 13-1/2 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4011600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4011600EG
Pipe Hanger 4011600EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 24 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4600 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 16 INCH CENTER LINE DISTANCE 13-1/2 INCH 401 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 24 INCH
  • 16 INCH MIN. PIPE SIZE
  • 16 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 4600 LB LOAD RATING
  • 1 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 16 INCH
  • CENTER LINE DISTANCE 13-1/2 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4011600EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - BGC-2T-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction BRONZE ALLOY, SILICON BRONZE SCREW
Features UL Listed
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4560125CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details