Pentair, Inc. Pipe Hanger 4011200HD

Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 18 5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 3800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 12 INCH 401 MODEL "
Datasheet
Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 18 5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 3800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 12 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4011200HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4011200HD
Pipe Hanger 4011200HD
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 18 5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 3800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 12 INCH 401 MODEL "

"

  • CLEVIS TYPE
  • HOT DIP GALVANIZED ZINC COATED FINISH
  • 18 5/8 INCH
  • 12 INCH MIN. PIPE SIZE
  • 12 INCH MAX. PIPE SIZE
  • 3800 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD
  • 3800 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE LINE
  • CENTERLINE DISTANCE 12 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4011200HD
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Pipe Hanger - 4010250EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1130 lbs (512 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - G5 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit Hanger - NM2000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details