Pentair, Inc. Pipe Hanger 4010600EG

Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 10-9/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 401 MODEL "
Datasheet
Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 10-9/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010600EG
Pipe Hanger 4010600EG
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 10-9/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 1940 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 401 MODEL "

"

  • CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 10-9/16 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD
  • 1940 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 6-5/8
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010600EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp - P2029 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.88 inch (22.22 mm)
View Details
Pipe Hanger - 4010500EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1430 lbs (649 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Conduit To Rod Clamp - GRC-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
View Details