Pentair, Inc. Pipe Hanger 4010250HD

Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 5 1/4 INCH 2 1/2 INCH MIN. PIPE SIZE 2 1/2 INCH MAX. PIPE SIZE 2 1/2 MIN. PIPE SIZE - FRACTIONAL 2 1/2 MAX. PIPE SIZE - FRACTIONAL 1130 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 3 3/4 INCH 401 MODEL "
Datasheet
Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 5 1/4 INCH 2 1/2 INCH MIN. PIPE SIZE 2 1/2 INCH MAX. PIPE SIZE 2 1/2 MIN. PIPE SIZE - FRACTIONAL 2 1/2 MAX. PIPE SIZE - FRACTIONAL 1130 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 3 3/4 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010250HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010250HD
Pipe Hanger 4010250HD
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 5 1/4 INCH 2 1/2 INCH MIN. PIPE SIZE 2 1/2 INCH MAX. PIPE SIZE 2 1/2 MIN. PIPE SIZE - FRACTIONAL 2 1/2 MAX. PIPE SIZE - FRACTIONAL 1130 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 3 3/4 INCH 401 MODEL "

"

  • CLEVIS TYPE
  • HOT DIP GALVANIZED ZINC COATED FINISH
  • 5 1/4 INCH
  • 2 1/2 INCH MIN. PIPE SIZE
  • 2 1/2 INCH MAX. PIPE SIZE
  • 2 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2 1/2 MAX. PIPE SIZE - FRACTIONAL
  • 1130 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69, FM, UL (CANADA AND US) APPLICABLE STANDARD
  • 1130 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE LINE
  • CENTERLINE DISTANCE 3 3/4 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010250HD
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - G440-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Conduit Hanger - CD8BSS - Pentair, Inc.
Specs
Maximum Load 350 lbs (159 kg)
View Details
Conduit Hanger - 1SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details