Pentair, Inc. Pipe Hanger 4010200EG

Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 401 MODEL "
Datasheet
Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010200EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010200EG
Pipe Hanger 4010200EG
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-3/8 401 MODEL "

"

  • CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4-5/16 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND US), FM APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2-3/8
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010200EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 026M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 to 1.62 inch (38.10 to 41.27 mm)
View Details
Pipe Hanger - 1010300CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 250 lbs (113 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details