Pentair, Inc. Pipe Hanger 4010100EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-13/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.315 INCH CENTER LINE DISTANCE 1-3/8 INCH 401 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-13/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.315 INCH CENTER LINE DISTANCE 1-3/8 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010100EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010100EG
Pipe Hanger 4010100EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-13/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.315 INCH CENTER LINE DISTANCE 1-3/8 INCH 401 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 2-13/16 INCH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.315 INCH
  • CENTER LINE DISTANCE 1-3/8 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010100EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 102A0350VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 650 lbs (295 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Spring Hanger Type 21 - 21 62 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 8990 lbs (? to 4077 kg)
View Details