Atkore International Pipe Strap P2558-07 EG

Description
ONE PIECE, TWO HOLE TYPE ELECTROGALVANIZED FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE, TWO HOLE TYPE ELECTROGALVANIZED FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Strap - P2558-07 EG - Atkore International
Harvey, IL, USA
Pipe Strap
P2558-07 EG
Pipe Strap P2558-07 EG
ONE PIECE, TWO HOLE TYPE ELECTROGALVANIZED FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • ONE PIECE, TWO HOLE TYPE
  • ELECTROGALVANIZED FINISH
  • 3-1/8 INCH STRAP LENGTH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • .75 MIN. PIPE SIZE - DECIMAL
  • .75 MAX. PIPE SIZE - DECIMAL
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • HOT ROLLED PRESSED PROCESS
  • 9/32 INCH MOUNTING HOLE SIZE
  • 1/8 INCH STRAP THICKNESS
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
  • UNISTRUT[R] BRAND
  • WEIGHT 26 LB PER 100 PIECES
  • EXCLUSIONS HARDWARE
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-07 EG
Product Name Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 510R2200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit To Rod Clamp - G4S - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details