Pentair, Inc. Pipe Hanger 4010075EG

Description
" ADJUSTABLE CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PRE-GALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171, MSS SP-58, UL (CANADA AND US), FM APPLICABLE STANDARD 610 POUND LOAD RATING CADDY[R] BRAND OUTER DIAMETER 1.05 INCH 401 MODEL "
Datasheet
Description
" ADJUSTABLE CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PRE-GALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171, MSS SP-58, UL (CANADA AND US), FM APPLICABLE STANDARD 610 POUND LOAD RATING CADDY[R] BRAND OUTER DIAMETER 1.05 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010075EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010075EG
Pipe Hanger 4010075EG
" ADJUSTABLE CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PRE-GALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171, MSS SP-58, UL (CANADA AND US), FM APPLICABLE STANDARD 610 POUND LOAD RATING CADDY[R] BRAND OUTER DIAMETER 1.05 INCH 401 MODEL "

"

  • ADJUSTABLE CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PRE-GALVANIZED FINISH
  • 2-1/2 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171, MSS SP-58, UL (CANADA AND US), FM APPLICABLE STANDARD
  • 610 POUND LOAD RATING
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.05 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010075EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Channel Conduit/Cable Clamp - P1123AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Pipe Hanger - 1030400EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 1100 lbs (499 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - BGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass
Features UL Listed
View Details