ILSCO Corporation Conduit To Rod Clamp BGC-1

Description
CAST BRASS MATERIAL 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
Datasheet
Description
CAST BRASS MATERIAL 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1
Conduit To Rod Clamp BGC-1
CAST BRASS MATERIAL 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ROHS COMPLIANT BGC MODEL
  • CAST BRASS MATERIAL
  • 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • ROHS COMPLIANT
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - G7 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit To Rod Clamp - BGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Stainless Steel/Silicone Bronze Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details