Pentair, Inc. Pipe Hanger 4000075PL

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-3/4 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-3/8 INCH 400 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-3/4 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-3/8 INCH 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4000075PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4000075PL
Pipe Hanger 4000075PL
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-3/4 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-3/8 INCH 400 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 2-3/4 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.05 INCH
  • CENTER LINE DISTANCE 1-3/8 INCH
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4000075PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Roller Support - P2475 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
Pipe Hanger - 4560200CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details