Pentair, Inc. Conduit Hanger CD9BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 4 .25 TO 4.53 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 4 .25 TO 4.53 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD9BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD9BSS
Conduit Hanger CD9BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 4 .25 TO 4.53 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • 10 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 4 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 4 .25 TO 4.53 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD9BSS
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - CD5B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details
Conduit To Rod Clamp - G340 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
View Details
Pipe Hanger - NM1900 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction UV-Rated Plastic
Features UL Listed
Pipe Size 0.31 to 0.50 inch (7.94 to 12.70 mm)
View Details