Pentair, Inc. Beam Clamp 3630037PL

Description
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 3/8 INCH PIPE SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "
Datasheet
Description
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 3/8 INCH PIPE SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3630037PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3630037PL
Beam Clamp 3630037PL
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 3/8 INCH PIPE SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "

"

  • ADJUSTABLE WIDTH TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 300 LB LOAD CAPACITY
  • 300 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 363 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3630037PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 8296164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - BC200CD2.5B - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details