Pentair, Inc. Beam Clamp BC200CD2.5B

Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/4 INCH (EMT) BC200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/4 INCH (EMT) BC200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC200CD2.5B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC200CD2.5B
Beam Clamp BC200CD2.5B
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/4 INCH (EMT) BC200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL, MECHANICAL, HVAC APPLICATION
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 1/4 INCH
  • CONDUIT SIZE 1-1/4 INCH (EMT)
  • BC200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC200CD2.5B
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300321900790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
Clamps - 1253828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - BC200CD3B - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details