Pentair, Inc. Beam Clamp 200RS500

Description
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 360 LB LOAD CAPACITY 1/2 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 8 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 360 LB LOAD CAPACITY 1/2 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 8 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 200RS500 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
200RS500
Beam Clamp 200RS500
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 360 LB LOAD CAPACITY 1/2 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 8 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 5/8 INCH MAX. JAW CAPACITY
  • 360 LB LOAD CAPACITY
  • 1/2 INCH DIA X 3 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 8 INCH
  • JAW DEPTH 1-1/2 INCH
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 200RS500
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Girder Clamp - Bulldog WLL ton 2 Ton -  - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400064 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1654 to 0.2047 inch (4.2 to 5.2 mm)
View Details