Pentair, Inc. Pipe Hanger 1150600EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 11-5/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 6-5/16 INCH 115 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 11-5/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 6-5/16 INCH 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150600EG
Pipe Hanger 1150600EG
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 11-5/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 6-5/8 INCH CENTER LINE DISTANCE 6-5/16 INCH 115 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 11-5/16 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 6-5/8 INCH
  • CENTER LINE DISTANCE 6-5/16 INCH
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150600EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - PS 034N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.12 inch (53.97 mm)
View Details
Pipe Hanger - 4100600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 800 lbs (363 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details