Pentair, Inc. Pipe Hanger 1150400FL

Description
" SWIVEL LOOP TYPE FELT LINED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 50 LB PER 100 PACKAGING QUANTITY 25 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet
Description
" SWIVEL LOOP TYPE FELT LINED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 50 LB PER 100 PACKAGING QUANTITY 25 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150400FL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150400FL
Pipe Hanger 1150400FL
" SWIVEL LOOP TYPE FELT LINED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 50 LB PER 100 PACKAGING QUANTITY 25 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "

"

  • SWIVEL LOOP TYPE
  • FELT LINED FINISH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 4 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 4 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 50 LB PER 100
  • PACKAGING QUANTITY 25 PER BOX
  • INCLUSIONS/FEATURES HEAVY DUTY
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150400FL
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 2180 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-1 3/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.38 inch (34.92 mm)
View Details