Pentair, Inc. Pipe Hanger 102A0200VC

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 5/8 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 5/8 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 102A0200VC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
102A0200VC
Pipe Hanger 102A0200VC
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 5/8 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • PVC COATED FINISH
  • 3-13/16 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 50.8 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 300 LOAD RATING IN LB
  • WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT COPPER TUBE
  • ADJUSTABLE HEIGHT 5/8 INCH
  • CENTER LINE DISTANCE 1-11/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 102A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 102A0200VC
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2038 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 4550050PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details