Pentair, Inc. Pipe Hanger 102A0075VC

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-1/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-1/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 102A0075VC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
102A0075VC
Pipe Hanger 102A0075VC
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-1/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 1-11/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • PVC COATED FINISH
  • 3-1/8 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • .75 MIN. PIPE SIZE - DECIMAL
  • .75 MAX. PIPE SIZE - DECIMAL
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • 19.05 MIN. PIPE SIZE IN MM
  • 19.05 MAX. PIPE SIZE IN MM
  • 300 LOAD RATING IN LB
  • WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT COPPER TUBE
  • ADJUSTABLE HEIGHT 1-1/4 INCH
  • CENTER LINE DISTANCE 1-11/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 102A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 102A0075VC
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit Hanger - E2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Spring Hanger Type 26 - 26 11 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 35970 lbs (? to 16313 kg)
View Details
Pipe Hanger - 1353008EG - Pentair, Inc.
Specs
Hanger Type U-Hanger
Maximum Load 320 lbs (145 kg)
Pipe Size 2.50 to 3.00 inch (63.50 to 76.20 mm)
View Details