Pentair, Inc. Pipe Hanger 1010500CP

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 9-1/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 4-13/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 9-1/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 4-13/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1010500CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1010500CP
Pipe Hanger 1010500CP
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 9-1/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 2-1/4 INCH CENTER LINE DISTANCE 4-13/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 9-1/4 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 127 MIN. PIPE SIZE IN MM
  • 127 MAX. PIPE SIZE IN MM
  • 1100 LOAD RATING IN LB
  • WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1100 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT COPPER TUBE
  • ADJUSTABLE HEIGHT 2-1/4 INCH
  • CENTER LINE DISTANCE 4-13/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 101 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1010500CP
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Channel Conduit/Cable Clamp - P1212 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 4180050FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details